DIN EN 2387

Aerospace series - Aluminium alloy 2014A- - T6 - Tubes for structures - 0,6 mm ≤ a ≤ 12,5 mm; German and English version FprEN 2387:2018

inactive
Organization: DIN
Publication Date: 1 May 2018
Status: inactive
Page Count: 20
ICS Code (Aluminium): 49.025.20

Document History

September 1, 2018
Aerospace series - Aluminium alloy 2014A- - T6 - Tubes for structures - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2387:2018
This European Standard specifies the requirements relating to: Aluminium alloy 2014A T6 Tubes for structures 0,6 mm ≤ a ≤ 12,5 mm for aerospace applications.
DIN EN 2387
May 1, 2018
Aerospace series - Aluminium alloy 2014A- - T6 - Tubes for structures - 0,6 mm ≤ a ≤ 12,5 mm; German and English version FprEN 2387:2018
A description is not available for this item.
Advertisement