ASTM International - ASTM F1973-13(2018)

Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2018
Status: inactive
Page Count: 6
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8, and Polyamide 11 (PA11) and Polyamide 12 (PA12), in sizes through NPS 6, gas distribution systems.

1.2 The test methods described are not intended to be routine quality control tests.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 Throughout this specification footnotes are provided for informational purposes and shall not be considered as requirements of this specification.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,... View More

Document History

May 1, 2025
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 16,...
November 1, 2021
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 16,...
ASTM F1973-13(2018)
February 1, 2018
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
May 1, 2013
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
May 1, 2013
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
November 1, 2012
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
July 1, 2008
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
November 1, 2005
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
September 10, 2002
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, for use in polyethylene (PE), in sizes through NPS 8,...
May 10, 1999
Standard Specification for Factory Assebled Anodeless Risers and Transition Fittings in Polyethylene (PE) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, in sizes through NPS 8, for use in polyethylene (PE)...
May 10, 1999
Standard Specification for Factory Assebled Anodeless Risers and Transition Fittings in Polyethylene (PE) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, in sizes through NPS 8, for use in polyethylene (PE)...
May 10, 1999
Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) Fuel Gas Distribution Systems
1.1 This specification covers requirements and test methods for the qualification of factory assembled anodeless risers and transition fittings, in sizes through NPS 8, for use in polyethylene (PE)...
Advertisement