CEN - EN ISO 6507-1

Metallic Materials - Vickers Hardness Test - Part 1: Test Method

inactive
Organization: CEN
Publication Date: 1 March 2018
Status: inactive
Page Count: 40
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides

The Vickers hardness test is specified in this document for lengths of indentation diagonals between 0,020 mm and 1,400 mm. Using this method to determine Vickers hardness from smaller indentations is outside the scope of this document as results would suffer from large uncertainties due to the limitations of optical measurement and imperfections in tip geometry.

A periodic verification method is specified for routine checking of the testing machine in service by the user.

For specific materials and/or products, particular International Standards exist.

Document History

October 1, 2023
Metallic materials - Vickers hardness test - Part 1: Test method
This document specifies the Vickers hardness test method for the three different ranges of test force for metallic materials, including hard metals and other cemented carbides, metallic coatings and...
EN ISO 6507-1
March 1, 2018
Metallic Materials - Vickers Hardness Test - Part 1: Test Method
This document specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides The Vickers hardness...
December 1, 2005
Metallic Materials - Vickers Hardness Test - Part 1: Test Method
This part of ISO 6507 specifies the Vickers hardness test method, for the three different ranges of test force for metallic materials. The Vickers hardness test is specified in this part of ISO 6507...
November 1, 1997
Metallic Materials - Vickers Hardness Test - Part 1: Test Method
A description is not available for this item.

References

Advertisement