CENELEC - EN 61347-2-3

Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps

inactive
Organization: CENELEC
Publication Date: 1 July 2011
Status: inactive
Page Count: 52
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for highfrequency operation.

Performance requirements are the subject of IEC 60929.

Particular requirements for electronic control gear with means protection against overheating are given in Annex C.

For emergency lighting operation, particular requirements for control gear operated from a central supply are given in Annex J. Performance requirements appropriate to the safe operation of emergency lighting are also contained in Annex J

Requirements for emergency lighting control gear operating from noncentralised power supplies are given in IEC 6134727.

NOTE Performance requirements detailed by Annex J are those considered to be safetyrelated with respect to reliable emergency operation.

Document History

July 1, 2011
Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
EN 61347-2-3
July 1, 2011
Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
January 1, 2001
Lamp controlgear Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2001
Lamp Controlgear Part 2-3: Particular Requirements for A.C. Supplied Electronic Ballasts for Fluorescent Lamps
A description is not available for this item.
January 1, 2001
Lamp controlgear Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2001
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
January 1, 2001
Lamp controlgear Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.

References

Advertisement