ISO 19962

Optics and photonics — Spectroscopic measurement methods for integrated scattering by plane parallel optical elements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 28
ICS Code (Optics and optical measurements in general): 17.180.01
scope:

This document specifies procedures for determining the spectroscopic forward scattering characteristics of coated and uncoated optical surfaces over a specified wavelength range between 350 nm and 850 nm using a double-beam spectrophotometer with an integrating sphere. This document is also applicable to the forward scattering properties at a single wavelength.

This document is applicable to spectroscopic forward scattering measurements with collection angles larger than 2,7 degrees. ISO 13696 provides a measurement method for smaller collection angles.

Document History

ISO 19962
May 1, 2019
Optics and photonics — Spectroscopic measurement methods for integrated scattering by plane parallel optical elements
This document specifies procedures for determining the spectroscopic forward scattering characteristics of coated and uncoated optical surfaces over a specified wavelength range between 350 nm and...

References

Advertisement