CSA C22.2 NO 62282-2

Fuel cell technologies - Part 2: Fuel cell modules

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 118
ICS Code (Fuel cells): 27.070
scope:

CSA Preface

This is the second edition of CAN/CSA-C22.2 No. 62282-2, Fuel cell technologies - Part 2: Fuel cell modules, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 62282-2 (second edition, 2012-03). It supersedes the previous edition published in 2007 as CAN/CSA-C22.2 No. 62282-2 (adopted IEC 62282-2:2004). It is one in a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code.

For brevity, this Standard will be referred to as "CAN/CSA-C22.2 No. 62282-2" throughout.

The Canadian deviations are intended to

a) correct inaccuracies;

b) replace references to IEC Standards with references to CSA Group Standards, where applicable; and

c) reflect recent developments in fuel cell module technology by providing explanatory material and specifying new design options.

Document History

CSA C22.2 NO 62282-2
January 1, 2018
Fuel cell technologies - Part 2: Fuel cell modules
CSA Preface This is the second edition of CAN/CSA-C22.2 No. 62282-2, Fuel cell technologies — Part 2: Fuel cell modules, which is an adoption, with Canadian deviations, of the identically titled IEC...
January 1, 2018
Fuel cell technologies — Part 2: Fuel cell modules
This part of IEC 62282 provides the minimum requirements for safety and performance of fuel cell modules and applies to fuel cell modules with the following electrolyte chemistry: – alkaline; –...
December 1, 2007
Fuel cell technologies – Part 2: Fuel cell modules
This part of IEC 62282 provides the minimum requirements for safety and performance of fuel cell modules. This standard applies to fuel cell modules with the following electrolyte chemistry: –...
December 1, 2007
Fuel cell technologies – Part 2: Fuel cell modules
This part of IEC 62282 provides the minimum requirements for safety and performance of fuel cell modules. This standard applies to fuel cell modules with the following electrolyte chemistry: –...

References

Advertisement