ASD-STAN PREN 4056-003
Aerospace series Cable ties for harnesses Part 003: Plastic cable ties Operating temperatures – 65 °C to 105 °C and – 65 °C to 150 °C Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses.
It shall be used together with EN 4056-001.
Document History
ASD-STAN PREN 4056-003
February 1, 2018
Aerospace series Cable ties for harnesses Part 003: Plastic cable ties Operating temperatures – 65 °C to 105 °C and – 65 °C to 150 °C Product standard
This standard defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
June 1, 2002
Aerospace Series Cable Ties for Harnesses Part 003: Plastic Cable Ties, Operating Temperatures - 65 Degrees C to 105 Degrees C and - 65 Degrees C to 150 Degrees C Product Standard
A description is not available for this item.