ASD-STAN PREN 6056

Aerospace series - Rod-end with bearing per EN 4614 with self lubricating liner in corrosion resisting steel with external threaded shank - Dimensions and loads - Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 February 2018
Status: active
Page Count: 16
scope:

This European standard specifies the characteristics of adjustable rod ends consisting of:

- a self-aligning ball bearing with self-lubricating liner (EN 4614);

- a rod-end with threaded shank with an optional longitudinal groove for locking purposes.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

Document History

ASD-STAN PREN 6056
February 1, 2018
Aerospace series - Rod-end with bearing per EN 4614 with self lubricating liner in corrosion resisting steel with external threaded shank - Dimensions and loads - Inch series
This European standard specifies the characteristics of adjustable rod ends consisting of: — a self-aligning ball bearing with self-lubricating liner (EN 4614); — a rod-end with threaded shank with...

References

Advertisement