ASD-STAN PREN 6133

Aerospace series - Rod-end, with bearing per EN 6096, with selflubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 February 2018
Status: active
Page Count: 16
scope:

This European standard specifies the characteristics of adjustable rod ends consisting of:

- a self-aligning spherical plain bearing with self-lubricating liner per EN 6096;

- a rod-end with threaded shank with an optional longitudinal groove for locking purposes.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

Document History

April 1, 2018
Aerospace series - Rod-end, with bearing per EN 6096, with self-lubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series
This European standard specifies the characteristics of adjustable rod ends consisting of: — a self-aligning spherical plain bearing with self-lubricating liner per EN 6096; — a rod-end with...
ASD-STAN PREN 6133
February 1, 2018
Aerospace series - Rod-end, with bearing per EN 6096, with selflubricating liner in corrosion resisting steel, extra wide inner ring, external threaded shank - Dimensions and loads - Inch series
This European standard specifies the characteristics of adjustable rod ends consisting of: — a self-aligning spherical plain bearing with self-lubricating liner per EN 6096; — a rod-end with...

References

Advertisement