CENELEC - EN IEC 60942

Electroacoustics - Sound calibrators

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 60
ICS Code (Electroacoustics): 17.140.50
ICS Code (Immunity): 33.100.20
scope:

This document specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class LS and greatest for class 2 instruments. Class LS sound calibrators are normally used only in the laboratory; class 1 and class 2 are considered as sound calibrators for field use. A class 1 sound calibrator is primarily intended for use with a class 1 sound level meter and a class 2 sound calibrator primarily with a class 2 sound level meter, as specified in IEC 61672-1.

The acceptance limits for class LS sound calibrators are based on the use of a laboratory standard microphone, as specified in IEC 61094-1, for demonstrations of conformance to the requirements of this document. The acceptance limits for class 1 and class 2 sound calibrators are based on the use of a working standard microphone, as specified in IEC 61094-4, for demonstrations of conformance to the requirements of this document.

To promote consistency of testing of sound calibrators and ease of use, this document contains three normative annexes - Annex A "Pattern evaluation tests", Annex B "Periodic tests", Annex C "Pattern evaluation report", and two informative Annexes - Annex D "Relationship between tolerance interval, corresponding acceptance interval and the maximum-permitted uncertainty of measurement" and Annex E "Example assessments of conformance to specifications of this document".

This document does not include requirements for equivalent free-field or random-incidence sound pressure levels, such as can be used in the overall sensitivity adjustment of a sound level meter.

A sound calibrator can provide other functions, for example, tonebursts. Requirements for these other functions are not included in this document.

Document History

EN IEC 60942
March 1, 2018
Electroacoustics - Sound calibrators
This document specifies the performance requirements for three classes of sound calibrator: class LS (Laboratory Standard), class 1 and class 2. Acceptance limits are smallest for class LS and...
May 1, 2003
Electroacoustics - Sound Calibrators
A description is not available for this item.
February 1, 1998
Electroacoustics - Sound Calibrators
A description is not available for this item.
February 1, 1998
Electroacoustics - Sound Calibrators
A description is not available for this item.

References

Advertisement