ASTM International - ASTM F2934-12

Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2012
Status: inactive
Page Count: 5
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well as the movements of terminal equipment and supporting structures.

1.2 Additional or better features, over and above the minimum requirements set by this specification, are not prohibited by this specification.

1.3 The layout of many piping systems provides inherent flexibility through natural changes in direction so that any displacements produce primarily bending or torsional strains, within acceptable limits. Where the system lacks this inherent flexibility the designer should then consider adding flexibility through the use of metallic bellows-type expansion joints.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the... View More

Document History

May 1, 2023
Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the...
March 1, 2018
Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the...
ASTM F2934-12
January 1, 2012
Standard Specification for Circular Metallic Bellows Type Expansion Joint for HVAC Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection and testing of circular metallic bellows-type expansion joints used to absorb the...
Advertisement