DS/EN IEC 61643-352

Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 March 2018
Status: active
Page Count: 26
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output windings. SITs are components for surge protection and are used to mitigate the onward propagation of common-mode voltage surges. This document describes SITs' selection, application principles and related information. This document does not cover power line communication transformers. Keywords: surge isolation transformers (SITs), telecommunication transformer applications

Document History

DS/EN IEC 61643-352
March 26, 2018
Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
IEC 61643-352:2018 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These...
Advertisement