DS/EN 12261

Gas meters – Turbine gas meters

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 April 2018
Status: active
Page Count: 54
ICS Code (Gas supply systems): 91.140.40
scope:

This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating devices, herein after referred to as a meter(s), having in-line pipe connections for gas flow measurement. This document applies to turbine gas meters used to measure the volume of fuel gases of the 1st and 2nd gas families, the composition of which is specified in EN 437, at maximum working pressures up to 420 bar, actual flow rates up to 25 000 m³/h over a gas temperature range of at least 40 K and for a climatic environmental temperature range of at least 50 K. This document applies to meters that are installed in locations with vibration and shocks of low significance and in - closed locations (indoor or outdoor with protection as specified by the manufacturer) with condensing or with non-condensing humidity or, if specified by the manufacturer, - open locations (outdoor without any covering) with condensing humidity or with non-condensing humidity and in locations with electromagnetic disturbances. Unless otherwise specified in this document: - all pressures used are gauge; - all influence quantities, except the one under test, are kept relatively constant at their reference value.

Document History

DS/EN 12261
April 4, 2018
Gas meters – Turbine gas meters
This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating...
June 8, 2006
Gas meters – Turbine gas meters
This standard specifies the measuring conditions, requirements and tests for the construction, performance and safety of axial and radial turbine gas meters with mechanical indicating devices,...
December 19, 2003
Gas meters – Turbine gas meters
This standard specifies the measuring conditions, requirements and tests for the construction, performance and safety of axial and radial turbine gas meters with mechanical indicating devices,...
May 30, 2002
Gas meters – Turbine gas meters
This standard specifies the measuring conditions, requirements and tests for the construction, performance and safety of axial and radial turbine gas meters with mechanical indicating devices,...
Gas meters – Turbine gas meters
This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating...
Gas meters - Turbine gas meters, (Amends DS/EN 12261) (July 4, 2002)
A description is not available for this item.
Advertisement