DS/EN IEC 60370

Test procedure for thermal endurance of insulating resins and varnishes for impregnation purposes – Electric breakdown methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 March 2018
Status: active
Page Count: 23
ICS Code (Insulating materials in general): 29.035.01
scope:

This International Standard covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done by means of impregnating glass cloth and measuring electric strength or breakdown voltage before and after heat ageing. It covers the materials described in IEC 60455-3-5 and IEC 60464-3-2 and similar materials.

Document History

DS/EN IEC 60370
March 12, 2018
Test procedure for thermal endurance of insulating resins and varnishes for impregnation purposes – Electric breakdown methods
This International Standard covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done...

References

Advertisement