ISO 6787

Assembly Tools for Screws and Nuts - Adjustable Wrenches

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2018
Status: active
Page Count: 10
ICS Code (Hand-operated tools): 25.140.30
scope:

This document specifies the dimensions of adjustable wrenches and the admissible clearance of the adjustable jaw. It also specifies test conditions to test the suitability of tool performance.

NOTE The wrenches covered by this document are the ones identified in ISO 1703:2005 under reference number 1 1 01 04 0.

Document History

ISO 6787
March 1, 2018
Assembly Tools for Screws and Nuts - Adjustable Wrenches
This document specifies the dimensions of adjustable wrenches and the admissible clearance of the adjustable jaw. It also specifies test conditions to test the suitability of tool performance. NOTE...
March 15, 2001
Assembly Tools for Screws and Nuts - Adjustable Wrenches
A description is not available for this item.
January 1, 1982
Assembly Tools for Screws and Nuts - Adjustable Wrenches - Width Across Flats up to 50 mm First Edition
A description is not available for this item.

References

Advertisement