SAE International - AMS4340G
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
active
Buy Now
Organization: | SAE International |
Publication Date: | 10 April 2018 |
Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness... View More
Document History
AMS4340G
April 10, 2018
Aluminum Alloy, Extrusions 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing up to 5.000 inches, incl (127.00 mm, incl) in nominal diameter or least thickness (see 8.4 ).