CEI EN 62920

Photovoltaic power generating systems - EMC requirements and test methods for power conversion equipment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2018
Status: active
Page Count: 60
ICS Code (Solar energy engineering): 27.160
scope:

This document specifies electromagnetic compatibility (EMC) requirements for DC to AC power conversion equipment (PCE) for use in photovoltaic (PV) power systems.

The PCE covered by this document can be grid-interactive, which is termed as a grid connected power converter (GCPC), or stand-alone. It can be supplied by single or multiple photovoltaic modules grouped in various array configurations, and can be intended for use in conjunction with batteries or other forms of energy storage.

NOTE A micro inverter is an example of a GCPC supplied by a single photovoltaic module.

This document covers not only PCE connected to a public low voltage AC mains network or other low voltage AC mains installation, but also PCE connected to a medium or high voltage AC network with or without step-down power transformers. Requirements for the PCE connected to a medium or high voltage AC network are specified in this document. However, some requirements relevant to grid interconnection are addressed with other standards specifying power quality or their own grid codes in some countries.

NOTE DC/DC converters used for PV systems are not yet covered in this document. They can cause electromagnetic interference due to conducted disturbances at DC ports.

PCE is assessed with EMC requirements as a type test at a test site. This document provides test methods and test conditions for PCE as well as emission and immunity requirements, but not for photovoltaic modules and other balance of system components.

When compliance with EMC requirements at the test site cannot be shown due to technical reasons of the test site, PCE can be assessed in situ, such as at the manufacturer's premises or in the field where the PCE is assembled into a PV power system. However, only high frequency emission requirements for in situ assessment are specified in CISPR 11.

Document History

July 1, 2022
Photovoltaic power generating systems - EMC requirements and test methods for power conversion equipment
This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or...
May 1, 2021
Photovoltaic power generating systems - EMC requirements and test methods for power conversion equipment
A description is not available for this item.
CEI EN 62920
February 1, 2018
Photovoltaic power generating systems - EMC requirements and test methods for power conversion equipment
This document specifies electromagnetic compatibility (EMC) requirements for DC to AC power conversion equipment (PCE) for use in photovoltaic (PV) power systems. The PCE covered by this document...

References

Advertisement