CEI EN 62820-1-2

Building intercom system Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2018
Status: active
Page Count: 30
ICS Code (Alarm and warning systems): 13.320
scope:

This part of IEC 62820 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1.

This document is applicable to the IP building intercom systems for both residential and commercial buildings.

NOTE A BIS that has a mixture of IP and non-IP connections is not covered by IEC 62820-1-2 but covered by IEC 62820-1-1.

Document History

CEI EN 62820-1-2
February 1, 2018
Building intercom system Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
This part of IEC 62820 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a...

References

Advertisement