CEI EN 61511-1

Functional safety - Safety instrumented systems for the process industry sector - Normative (uon) Part 1: Framework, definitions, system, hardware and software requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2018
Status: active
Page Count: 12
ICS Code (Industrial automation systems in general): 25.040.01
ICS Code (Safety of machinery): 13.110
scope:

FOREWORD

This amendment has been prepared by subcommittee 65A: System aspects, of IEC technical committee 65: Industrial-process measurement, control and automation.

Full information on the voting for the approval of this amendment can be found in the report on voting indicated in the above table.

The committee has decided that the contents of this amendment and the base publication will remain unchanged until the stability date indicated on the IEC website under "http://webstore.iec.ch" in the data related to the specific publication. At this date, the publication will be

• reconfirmed,

• withdrawn,

• replaced by a revised edition, or

• amended.

A bilingual version of this publication may be issued at a later date.

Document History

CEI EN 61511-1
March 1, 2018
Functional safety - Safety instrumented systems for the process industry sector - Normative (uon) Part 1: Framework, definitions, system, hardware and software requirements
FOREWORD This amendment has been prepared by subcommittee 65A: System aspects, of IEC technical committee 65: Industrial-process measurement, control and automation. Full information on the voting...
October 1, 2017
Functional safety - Safety instrumented systems for the process Part 1: Framework, definitions, system, hardware and application programming requirements
This part of IEC 61511 gives requirements for the specification, design, installation, operation and maintenance of a safety instrumented system (SIS), so that it can be confidently entrusted to...
March 1, 2007
Functional safety - Safety instrumented systems for the process industry sector - Part 1: Framework, definitions, system, hardware and software requirements
Questa Norma (Parte 1 della CEI EN 61511) fornisce le prescrizioni per la specificazione, il progetto, l'installazione, l'esercizio e la manutenzione di un sistema di strumentazione di sicurezza,...
February 1, 2006
Sicurezza funzionale - Sistemi strumentali di sicurezza per il settore dell'industria di processo - Parte 1: Struttura, definizioni, sistema, prescrizioni per l'hardware e il software
Questa Norma (Parte 1 della CEI EN 61511) fornisce le prescrizioni per la specificazione, il progetto, l'installazione, l'esercizio e la manutenzione di un sistema di strumentazione di sicurezza,...

References

Advertisement