CEI EN 62569-1

Generic specification of information on products by properties Part 1: Principles and method

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2018
Status: active
Page Count: 46
ICS Code (Electrical engineering in general): 29.020
ICS Code (Technical product documentation): 01.110
scope:

The IEC 62569 series defines principles and methods for the specification of objects by object properties, for example in data sheets, by utilizing predefined and internationally standardized (dictionary) properties residing in the data dictionary of IEC 61360.

The IEC 62569 series is being developed to transfer the former paper-based applications of blank detail specifications or product descriptions towards supporting electronic business allowing the evaluation and management of described items by computers.

This part of IEC 62569 specifies several qualifiers to be used with object or (dictionary) properties and their values indicating life cycle and other aspects of the property. It is a prerequisite for the usage of the other parts of IEC 62569.

Document History

CEI EN 62569-1
February 1, 2018
Generic specification of information on products by properties Part 1: Principles and method
The IEC 62569 series defines principles and methods for the specification of objects by object properties, for example in data sheets, by utilizing predefined and internationally standardized...

References

Advertisement