CEI EN 61191-4
Printed board assemblies Part 4: Sectional specification - Requirements for terminal soldered assemblies
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 61191 prescribes requirements for terminal soldered assemblies. The requirements pertain to those assemblies that are entirely terminal/wire interconnecting structures or to the terminal/wire portions of those assemblies that include other related technologies (i.e. surface mounting, through-hole mounting, chip mounting).
Document History
CEI EN 61191-4
February 1, 2018
Printed board assemblies Part 4: Sectional specification - Requirements for terminal soldered assemblies
This part of IEC 61191 prescribes requirements for terminal soldered assemblies. The requirements pertain to those assemblies that are entirely terminal/wire interconnecting structures or to the...
April 1, 2005
Printed board assemblies - Part 4: Sectional specification - Requirements for terminal soldered assemblies
La presente Norma fa parte della serie EN 61191.
Essa fornisce le prescrizioni per assiemi con terminali saldati.
La Norma riguarda gli assiemi costituiti totalmente da strutture di interconnessione...
October 1, 2001
Assemblaggio di circuiti stampati - Parte 4: Specifica settoriale - Assemblaggio di terminali per saldatura
La presente Norma fornisce la prescrizioni per l'assemblaggio dei terminali per saldatura. Le prescrizioni si riferiscono a quegli assiemi interamente costituiti da strutture di interconnessione...