ANS 6.3.1

Program for Testing Radiation Shields in Light Water Reactors (LWR)

active, Most Current
Buy Now
Organization: ANS
Publication Date: 1 January 1987
Status: active
Page Count: 21
scope:

This standard describes a test program to be used in evaluating biological radiation shielding in nuclear reactor facilities under normal operating conditions including anticipated operational occurances. The program encompasses examining and testing to be performed before startup, during startup, and testing subsequent to the startup phase. Post startup tests are required for the shielded components which do not contain sufficient radioactivity during the startup phase to allow valid testing. Shielding of these components is to be tested when radiation sources develop are introduced in sufficient strenggth to allow meaningful measurements. Post startup shield tests are also required whenever radioactive or potentially radioactive equipment which could affect the adequacy of the installed shielding is introduced into the plant or relocated within the plant, or when previously tested shielding has been modified. One special category of post startup testing is the testing of shieldingduring refueling operations.

Document History

January 1, 1987
program for testing radiation shields in light water reactors (LWR)
This standard describes a test program to be used in evaluating biological radiation shielding in nuclear reactor facilities under normal operating conditions including anticipated operational...
January 1, 1987
Program for Testing Radiation Shields in Light Water Reactors (LWR)
A description is not available for this item.
ANS 6.3.1
January 1, 1987
Program for Testing Radiation Shields in Light Water Reactors (LWR)
This standard describes a test program to be used in evaluating biological radiation shielding in nuclear reactor facilities under normal operating conditions including anticipated operational...
January 1, 1980
PROGRAM FOR TESTING RADIATION SHIELDS IN LIGHT WATER REACTORS (LWR)
A description is not available for this item.

References

Advertisement