ITU-T K.61
Guidance on measurement and numerical prediction of electromagnetic fields for compliance with human exposure limits for telecommunication installations
| Organization: | ITU-T |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 30 |
scope:
This Recommendation deals with measurements used for radio-frequency electromagnetic field strength evaluation to verify that human exposure limits are not exceeded by electromagnetic fields produced by telecommunication installations, such as base stations as defined in [IEC 62232], in the frequency range 9 kHz to 300 GHz. This Recommendation also gives guidance on computational methods that can be used to achieve a compliance assessment.
Contact current exposure due to conductive objects irradiated by an electromagnetic field is not covered in this Recommendation.
The exposure due to the use of mobile handsets or other radiating devices used in close proximity to the human body is not covered. Also, the exposure due to the use of cordless telephone systems and stationary sets intended for the use in wireless telecommunication networks such as digital enhanced cordless telecommunications (DECT), wireless local area network (WLAN), Bluetooth, etc. is not covered.
Document History