ASTM International - ASTM D6255/D6255M-05(2011)

Standard Specification for Steel or Aluminum Slotted Angle Crates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2011
Status: inactive
Page Count: 19
ICS Code (Cases. Boxes. Crates): 55.160
scope:

1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe components and lightweight bulky items, not exceeding 3000 lb [1361 kg] for domestic or overseas air and surface shipments.

1.2 Slotted angle crate performance is dependent on its fabricated components; therefore, a variety of types, classes, and styles reflecting varied performance are specified. This specification, however, does not cover slotted angle crate performance under all atmosphere, handling, shipping, and storage conditions.

1.3 If the use of other construction methods or techniques are acceptable and permitted (see 5.1.12), the resulting packaging systems shall be of equal or better performance than would result from the use of these specified materials and procedures. The appropriate distribution cycle specified in Practice D4169 can be used to develop comparative procedures and criteria.

1.4 The values stated in either inch-pound or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. See for conversion of units.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of the standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the material and fabrication of new reusable, slotted angle metal crates intended for use as containers for domestic and overseas shipment of lightweight airframe... View More

Document History

Standard Specification for Steel or Aluminum Slotted Angle Crates
1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe...
March 1, 2018
Standard Specification for Steel or Aluminum Slotted Angle Crates
1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe...
ASTM D6255/D6255M-05(2011)
April 1, 2011
Standard Specification for Steel or Aluminum Slotted Angle Crates
1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe...
May 1, 2005
Standard Specification for Steel or Aluminum Slotted Angle Crates
1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe...
October 10, 1999
Standard Specification for Steel or Aluminum Slotted Angle Crates
1.1 This specification covers the material and fabrication of new reusable metal (slotted angle) crates intended for use as containers for domestic and overseas shipment of lightweight airframe...
Advertisement