ASTM International - ASTM E534-13
Standard Test Methods for Chemical Analysis of Sodium Chloride
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Salts): | 71.060.50 |
significance And Use:
3.1 Sodium chloride occurs in nature. It is a necessary article of diet as well as the source for production of many sodium compounds and chlorine. The methods listed in 1.2 provide procedures for... View More
scope:
1.1 These test methods cover the chemical analyses usually required for sodium chloride.
1.2 The analytical procedures appear in the following sections:
| Section | |
| Sample Preparation | 5 to 9 |
| Moisture | 10 to 16 |
| Water Insolubles | 17 to 24 |
| Calcium and Magnesium | 25 to 31 |
| Sulfate | 32 to 38 |
| Reporting of Analyses | 39 to 41 |
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 Review the current material safety data sheets (MSDS) for detailed information concerning toxicity, first-aid procedures, handling, and safety precautions.
Document History