CENELEC - EN IEC 61754-7-2
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres.
Document History
EN IEC 61754-7-2
March 1, 2018
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-2: Type MPO connector family - Two fibre rows
This part of IEC 61754 defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres.