CENELEC - EN 50496

Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 28
ICS Code (Radiation measurements): 17.240
scope:

This European Standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU at a site operating one or more broadcast transmitters.

This standard covers the frequency range up to 40 GHz.

Users of this standard are invited to consult the national legislation in order to identify the national regulations and requirements. These national regulations and requirements can have additional requirements that are not covered by this standard.

Document History

EN 50496
March 1, 2018
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
This European Standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU at a site operating one or more broadcast transmitters. This standard covers the...
November 1, 2008
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
A description is not available for this item.

References

Advertisement