CENELEC - EN 50588-2

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2018
Status: active
Page Count: 16
ICS Code (Transformers. Reactors): 29.180
scope:

EN 50588-2 covers, in conjunction with EN 50588-1, transformers under iii) and iv) above, up to 36 kV (the data from 24 kV to 36 kV are under consideration) and for transformers with rated power less than or equal to 3150kVA . Further documents exist which may be used by agreement between purchaser and manufacturer for cable boxes and enclosures. The dimensional requirements for cable boxes and protective enclosures are not enclosed in this document.

Document History

EN 50588-2
March 1, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA
EN 50588-2 covers, in conjunction with EN 50588-1, transformers under iii) and iv) above, up to 36 kV (the data from 24 kV to 36 kV are under consideration) and for transformers with rated power less...

References

Advertisement