IEC 62715-6-1

Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2018
Status: active
Page Count: 26
ICS Code (Electronic display devices): 31.120
scope:

The object of this part of IEC 62715 is to define the standard test methods to evaluate the mechanical stability of flexible display modules, specifically mechanical stability against deformation, such as bending, rolling, twisting, and stretching. Display modules include displays such as LCD, e-paper, and OLED. This document takes into account, wherever possible, the mechanical test methods outlined under mechanical stress.

Document History

IEC 62715-6-1
April 1, 2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
The object of this part of IEC 62715 is to define the standard test methods to evaluate the mechanical stability of flexible display modules, specifically mechanical stability against deformation,...
February 1, 2014
Flexible display devices - Part 6-1: Mechanical stress test methods
A description is not available for this item.

References

Advertisement