BSI - BS EN 50588-2
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 2: Transformers with cable boxes on the high-voltage and/ or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 April 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
BS EN 50588-2
April 30, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 2: Transformers with cable boxes on the high-voltage and/ or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA
A description is not available for this item.