DS/EN IEC 60749-13

Semiconductor devices – Mechanical and climatic test methods – Part 13: Salt atmosphere

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 April 2018
Status: active
Page Count: 18
ICS Code (Semiconductor devices in general): 31.080.01
scope:

<span lang="EN-US">IEC 60749-13:2018 describes a salt atmosphere test that determines the resistance of semiconductor devices to corrosion. It is an accelerated test that simulates the effects of severe sea-coast atmosphere on all exposed surfaces. It is only applicable to those devices specified for a marine environment. </span>The salt atmosphere test is considered destructive. This edition includes the following significant technical changes with respect to the previous edition: a) alignment with MIL-STD-883J Method 1009.8, Salt Atmosphere (Corrosion), including information on conditioning and maintenance of the test chamber and mounting of test specimens (including explanatory figures).

Document History

DS/EN IEC 60749-13
April 16, 2018
Semiconductor devices – Mechanical and climatic test methods – Part 13: Salt atmosphere
<span lang="EN-US">IEC 60749-13:2018 describes a salt atmosphere test that determines the resistance of semiconductor devices to corrosion. It is an accelerated test that simulates the effects...

References

Advertisement