DS/EN IEC 60238

Edison screw lampholders

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 April 2018
Status: active
Page Count: 88
ICS Code (Lamp caps and holders): 29.140.10
scope:

IEC 60238:2016 is available as <a href="https://webstore.iec.ch/publication/25414">IEC 60238:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60238:2016 applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. It also applies to switched-lampholders for use in AC circuits only, where the working voltage does not exceed 250 V r.m.s. This ninth edition cancels and replaces the eighth edition published in 2004, Amendment 1: 2008 and Amendment 2:2011. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) Addition of a pull test for certain E5 and E10 lampholders. b) Annex D listing amended requirements/clauses which require products to be retested.

Document History

November 29, 2021
Edison screw lampholders
This International Standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires1 only. It also applies to...
October 5, 2021
Edison screw lampholders
This International Standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires1 only. It also applies to...
August 13, 2018
Edison screw lampholders
IEC 60238:2016 is available as <a href="https://webstore.iec.ch/publication/25414">IEC 60238:2016 RLV which contains the International Standard and its Redline version, showing all changes of...
DS/EN IEC 60238
April 16, 2018
Edison screw lampholders
IEC 60238:2016 is available as <a href="https://webstore.iec.ch/publication/25414">IEC 60238:2016 RLV which contains the International Standard and its Redline version, showing all changes of...
Advertisement