CEN - EN 12977-4

Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores

active, Most Current
Organization: CEN
Publication Date: 1 April 2018
Status: active
Page Count: 26
ICS Code (Solar energy engineering): 27.160
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977‑1:2018.

Stores tested according to this document are commonly used in solar combisystems. However, the thermal performance of all other thermal stores with water as a storage medium (e.g. for heat pump systems) can be also assessed according to the test methods specified in this document.

This document applies to combistores with a nominal volume up to 3 000 l and without integrated burner.

NOTE This document is extensively based on references to EN 12977‑3:2018

Document History

EN 12977-4
April 1, 2018
Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977‑1:2018. Stores tested...
April 1, 2012
Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977-1. Stores tested...
April 1, 2010
Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores
This Technical Specification specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in CEN/TS 12977-1. Stores...

References

Advertisement