CENELEC - EN IEC 60730-2-13
Automatic electrical controls - Part 2-13: Particular requirements for humidity sensing controls
| Organization: | CENELEC |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof.
NOTE Throughout this standard, the word "equipment" includes "appliance" and "control system".
This International Standard is applicable to automatic electrical humidity sensing controls forming part of a building automation control system within the scope of ISO 16484.
This standard also applies to automatic electrical humidity sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications.
This standard does not apply to automatic electrical humidity sensing controls intended exclusively for industrial process applications unless explicitly mentioned in the equipment standard.
Document History