CENELEC - EN IEC 62631-2-1

Dielectric and resistive properties of solid insulating materials - Part 2-1: Relative permittivity and dissipation factor - Technical frequencies (0,1 Hz to 10 MHz) - AC Methods

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2018
Status: active
Page Count: 28
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 62631 describes test methods for the determination of permittivity and dissipation factor properties of solid insulating materials (AC methods from 0,1 Hz up to 10 MHz).

NOTE This part of the standard mainly considers measuring setups with guard-electrodes.

Document History

EN IEC 62631-2-1
April 1, 2018
Dielectric and resistive properties of solid insulating materials - Part 2-1: Relative permittivity and dissipation factor - Technical frequencies (0,1 Hz to 10 MHz) - AC Methods
This part of IEC 62631 describes test methods for the determination of permittivity and dissipation factor properties of solid insulating materials (AC methods from 0,1 Hz up to 10 MHz). NOTE This...

References

Advertisement