CENELEC - EN 62271-101

High-voltage switchgear and controlgear - Part 101: Synthetic testing

inactive
Organization: CENELEC
Publication Date: 1 January 2013
Status: inactive
Page Count: 260
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of test duties described in 6.102 to 6.111 of IEC 62271-100:2008, by synthetic methods.

It has been proven that synthetic testing is an economical and technically correct way to test high-voltage a.c. circuit-breakers according to the requirements of IEC 62271-100 and that it is equivalent to direct testing.

The methods and techniques described are those in general use. The purpose of this standard is to establish criteria for synthetic testing and for the proper evaluation of results. Such criteria will establish the validity of the test method without imposing restraints on innovation of test circuitry.

Document History

September 1, 2021
High-voltage switchgear and controlgear - Part 101: Synthetic testing
This part of IEC 62271 mainly applies to AC circuit-breakers within the scope of IEC 62271-100. It provides the general rules for testing AC circuit-breakers, for making and breaking capacities over...
EN 62271-101
January 1, 2013
High-voltage switchgear and controlgear - Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
July 1, 2006
High-voltage switchgear and controlgear Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...
July 1, 2006
High-voltage switchgear and controlgear Part 101: Synthetic testing
A description is not available for this item.
July 1, 2006
High-voltage switchgear and controlgear Part 101: Synthetic testing
This part of IEC 62271 mainly applies to a.c. circuit-breakers within the scope of IEC 62271- 100. It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities...

References

Advertisement