CEN - EN ISO 10215
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The method is applicable only to flat surfaces that can reflect the image of the chart scale pattern.
Document History
EN ISO 10215
March 1, 2018
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
This document specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and its alloys, using a chart scale and a lightness scale, which are defined. The...
August 1, 2010
Anodizing of aluminium and its alloys - Visual determination of image clarity of anodic oxidation coatings - Chart scale method
This International Standard specifies a visual method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys, using a chart scale and a lightness scale,...
January 1, 1995
Continuously Hot-Dip Aluminium-Zinc (AZ) Coated Steel Strip and Sheet - Technical Delivery Conditions
A description is not available for this item.