CEN - EN 12953-4

Shell boilers - Part 4: Workmanship and construction of pressure parts of the boiler

active, Most Current
Organization: CEN
Publication Date: 1 March 2018
Status: active
Page Count: 38
ICS Code (Power stations in general): 27.100
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This European Standard specifies requirements for the workmanship and construction of shell boilers as defined in EN 12953-1.

NOTE 1 For other components such as water tube walls, see the EN 12952 series.

NOTE 2 For economizers and superheaters, see EN 12953-4 or EN 12952-5.

Document History

EN 12953-4
March 1, 2018
Shell boilers - Part 4: Workmanship and construction of pressure parts of the boiler
This European Standard specifies requirements for the workmanship and construction of shell boilers as defined in EN 12953-1. NOTE 1 For other components such as water tube walls, see the EN 12952...
May 20, 2002
Shell Boilers - Part 4: Workmanship and Construction of Pressure Parts of the Boiler
A description is not available for this item.

References

Advertisement