CEN - EN 16785-2
Bio-based products - Bio-based content - Part 2: Determination of the bio-based content using the material balance method
| Organization: | CEN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Product life-cycles): | 13.020.60 |
scope:
This part of EN 16785 specifies a method of determining the bio-based content in products using the material balance applied to a representative product batch in a production unit.
This European Standard is applicable to any solid, liquid and gaseous bio-based product containing carbon, obtained by chemical synthesis, mixing or assembling, provided that:
- for a product batch, the composition of the product and the bio-based content of each input, output and loss in the production unit are known; and
- the bio-based content of the product is verifiable by analysis.
This method incorporates only the physical parts of the input and output stream as present in the final product, and does not incorporate material inputs for the energy to be used during the production process.
This method is not needed for the determination of the bio-based content in natural products wholly derived from biomass.
Document History