DLA - SMD-5962-89873

MICROCIRCUIT, LINEAR, FIXED POSITIVE 5 VOLT, 5 AMP VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 March 1992
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1003 Fixed positive 5 volt, 5 amp voltage regulator

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Y See figure 1, TO-3 (2-lead), can

Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - - 20 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - - - - Internally limited Output current (IOUT) - - - - - - - - - - - - - - - - - - - - 5 A Junction temperature (TJ)- - - - - - - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - 35°C/W

Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - 7.5 V dc to 15 V dc Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 16, 2012
MICROCIRCUIT, LINEAR, FIXED POSITIVE 5 VOLT, 5 AMP VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89873
March 17, 1992
MICROCIRCUIT, LINEAR, FIXED POSITIVE 5 VOLT, 5 AMP VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement