NEN-CISPR 16-2-4
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-4: Methods of measurement of disturbances and immunity - Immunity measurements
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz. CISPR 16-2 has been reorganised into 4 parts, to accommodate growth and easier maintenance.
Document History
NEN-CISPR 16-2-4
January 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-4: Methods of measurement of disturbances and immunity - Immunity measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz. CISPR 16-2 has been reorganised...