NEN-EN 12712
Plastic jerrycans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallets 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
Specifies the characteristics and dimensions of plastics jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes of 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm.
Document History
February 1, 2000
Plastics jerricans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm
Specifies the characteristics and dimensions of plastics jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes of 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x...
NEN-EN 12712
February 1, 1997
Plastic jerrycans - Jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallets 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x 1140 mm
Specifies the characteristics and dimensions of plastics jerricans with a nominal capacity of 20 l to 60 l for optimal utilization of pallet sizes of 800 mm x 1200 mm, 1000 mm x 1200 mm and 1140 mm x...