NEN-EN 12952-15

Water-tube boilers and auxiliary installations - Part 15: Acceptance tests

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 89
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This standard is intended as the basis for the thermal performance (acceptance) testing of direct-fired steam and hot water generators. Such tests are designed to demonstrate that the guarantees with respect to efficiency and output or other parameters have been met. This standard includes (among other things): -Recommendations for the performance of acceptance tests;-a definition of the envelope boundary of the steam generating unit and of the efficiency;-details on the uncertainty of measurement.

Document History

October 1, 2003
Water-tube boilers and auxiliary installations - Part 15: Acceptance tests
This standard is intended as the basis for the thermal performance (acceptance) testing of direct-fired steam and hot water generators. Such tests are designed to demonstrate that the guarantees with...
NEN-EN 12952-15
December 1, 1999
Water-tube boilers and auxiliary installations - Part 15: Acceptance tests
This standard is intended as the basis for the thermal performance (acceptance) testing of direct-fired steam and hot water generators. Such tests are designed to demonstrate that the guarantees with...
Advertisement