NEN-EN 12982
Industrial valves - End-to-end and centre-to-end dimensions for butt welding end valves
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies the end-to-end and centre-to-end dimensions for steel butt-welding end valves with connecting dimensions of welding ends in compliance with EN 12627, used in PN and Class designated piping systems. The range of PN is: PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400. The range of Class is: Class 150, Class 300, Class 600, Class 900, Class 1 500, Class 2 500. The range of nominal size is: DN 8; DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900, DN 1 000; DN 1 200.
Document History