NEN-EN 13858

Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 17
ICS Code (Metallic coatings): 25.220.40
scope:

This European Standard specifies requirements for non-electrolytically applied coatings, composed mainly of zinc flakes, for protection against corrosion of steel components, excluding threaded fasteners. These coatings may also be provided with integral lubricant if needed. The temperature and duration of curing the coating can influence the mechanical properties of components because of their change of metallurgical conditions. These coatings should not be applied to components that can be used at temperatures higher than the curing temperature, unless specifically ordered.

Document History

NEN-EN 13858
January 1, 2007
Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components
This European Standard specifies requirements for non-electrolytically applied coatings, composed mainly of zinc flakes, for protection against corrosion of steel components, excluding threaded...
May 1, 2004
Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components
This European Standard specifies requirements for non-electrolytically applied coatings, composed mainly of zinc flakes, for protection against corrosion of steel components, excluding threaded...
October 1, 2003
Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components
This European Standard describes the characteristics of and specifies requirements for non-electrolytically applied coatings, composed mainly of zinc flakes, for the protection against corrosion of...
March 1, 2000
Corrosion protection of metals - Non-electrolytically applied zinc flake coatings on iron or steel components
This European Standard describes the characteristics of and specifies requirements for non-electrolytically applied coatings, composed mainly of zinc flakes, for the protection against corrosion of...
Advertisement