NEN-EN 13918

Gas welding equipment - Integrated flowmeter regulators used on cylinders for welding, cutting and allied processes - Classification, specification and tests

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 17
ICS Code (Pressure regulators): 23.060.40
scope:

Specifies the requirements and type test methods of integrated flowmeter regulators for welding, cutting and allied processes. It is applicable to integrated flowmeter regulators which may be equipped with flow control and measuring devices of gas flows on gas cylinders normally used for compressed gases up to 300 bar (30MPa) and carbon dioxide (CO2).

Document History

NEN-EN 13918
May 1, 2003
Gas welding equipment - Integrated flowmeter regulators used on cylinders for welding, cutting and allied processes - Classification, specification and tests
Specifies the requirements and type test methods of integrated flowmeter regulators for welding, cutting and allied processes. It is applicable to integrated flowmeter regulators which may be...
October 1, 2000
Gas welding equipment - Integrated flowmeter regulators used on cylinders for welding, cutting and allied processes - Classification, specification and tests
Specifies the requirements and type test methods of integrated flowmeter regulators for welding, cutting and allied processes. It is applicable to integrated flowmeter regulators which may be...
Advertisement