NEN-EN 14035-35
Fireworks - Part 35: Throwdowns - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of throwdowns and the corresponding test methods. It is applicable to fireworks which are classified as throwdowns in category 1 in EN 14035-2 which contain pyrotechnic report composition that is silver fulminate and which are contained in a primary pack. It is not applicable to throwdowns containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History