NEN-EN 14420-5

Hose fittings with clamp units - Part 5: Threaded connections

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to EN 14420-2 with male pipe thread according to EN ISO 228-1. Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.

Document History

July 1, 2013
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according...
NEN-EN 14420-5
November 1, 2010
Hose fittings with clamp units - Part 5: Threaded connections
This European Standard specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according...
November 1, 2004
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to EN...
May 1, 2002
Hose fittings with clamp units - Part 5: Threaded connections
This document specifies requirements for hose fittings with clamp units according to EN 14420-1 with union nut and pipe thread according to EN ISO 228-1 as well as for hose tails according to EN...
Advertisement