NEN-EN 15010

Aerosol containers - Aluminium containers - Tolerances of the fundamental dimensions in connection with the clinch

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 9
ICS Code (Aerosol containers): 55.130
scope:

This European Standard defines the critical dimensions of the location of the 25,4 mm aperture relative to the base of aerosol cans for clinching with valve cups. The specification of the fundamental dimensions in this standard, relates to all 25,4 mm aperture aluminium and aluminium alloy cans, irrespective of size, shape and mode of manufacture; whose dimensions and tolerances fall within the dimensional scope of EN 15008.

Document History

NEN-EN 15010
October 1, 2006
Aerosol containers - Aluminium containers - Tolerances of the fundamental dimensions in connection with the clinch
This European Standard defines the critical dimensions of the location of the 25,4 mm aperture relative to the base of aerosol cans for clinching with valve cups. The specification of the fundamental...
August 1, 2004
Metal aerosol containers - Aluminium containers - Tolerances of the fundamental dimensions in connection with the clinch
This European Standard defines the critical dimensions of the location of the 25,4 mm aperture relative to the base of aerosol cans for clinching with valve cups. The specification of the fundamental...
Advertisement