NEN-EN 1710

Equipment and components intended for use in potentially explosive atmospheres in mines

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 41
ICS Code (Equipment for drilling and mine excavation): 73.100.30
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This European Standard specifies the explosion protection requirements for the construction and marking of equipment that may be an individual item or form an assembly. This includes machinery and components placed on the market by a single supplier for use in mines susceptible to explosive atmospheres of firedamp and/or combustible dust (at atmospheric conditions as defined in EN 1127-2). This European Standard also deals with the prevention of ignitions of explosive atmospheres caused by burning (or smouldering) of combustible material such as fabric fibres, plastic "O"-rings, rubber seals, lubricating oils or greases used in the construction of the equipment if such items could be an ignition source. For example, the mechanical failure of rotating shaft bearings can result in frictional heating that ignites its plastic cage, plastic seal or lubricating grease. See also 5.2.4 of EN 13463-1:2001.

Document History

August 1, 2010
Equipment and components intended for use in potentially explosive atmospheres in underground mines
A description is not available for this item.
May 1, 2008
Equipment and components intended for use in potentially explosive atmospheres in underground mines
This European Standard specifies the explosion protection requirements for the construction and marking of equipment that may be an individual item or form an assembly. This includes machinery and...
June 1, 2006
Equipment and components intended for use in potentially explosive atmospheres in underground mines
This European Standard specifies the explosion protection requirements for the construction and marking of equipment that may be an individual item or form an assembly. This includes machinery and...
NEN-EN 1710
May 1, 2003
Equipment and components intended for use in potentially explosive atmospheres in mines
This European Standard specifies the explosion protection requirements for the construction and marking of equipment that may be an individual item or form an assembly. This includes machinery and...
January 1, 1995
Machines for underground mines - Requirements for applications in areas of mines with firedamp hazard - Safety requirements
This European Standard specifies the explosion protection requirements for the construction and marking of equipment that may be an individual item or form an assembly. This includes machinery and...
Advertisement